93026-52KS
93026-52KS
Active
Description:  ST220-100T4KI
Manufacturer:  Vishay Sprague
Datasheet:   93026-52KS Datasheet
History Price: $115.18
In Stock: 38000
93026-52KS vs 93026-44KS
Series
SuperTan?, DLA 93026
SuperTan?, DLA 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
220 µF
560 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
60 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
1.2Ohm @ 120Hz
800mOhm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can
Axial
Size / Dimension
0.375" Dia x 1.062" L (9.52mm x 26.97mm)
0.375" Dia x 1.062" L (9.52mm x 26.97mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T4
T4
Features
General Purpose
Wet Tantalum
Failure Rate
-
-
Ratings
-
-