93026-53KS
93026-53KS
Active
Description:  ST10-125T1KI
Manufacturer:  Vishay Sprague
Datasheet:   93026-53KS Datasheet
History Price: $59.79
In Stock: 4400
93026-53KS vs 93026-55KS
Manufacturer
Series
SuperTan?, DLA 93026
Military, DSCC 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
125 V
125 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
5.5Ohm @ 120Hz
1.8Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.188" Dia x 0.453" L (4.78mm x 11.51mm)
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
A
T3
Features
Wet Tantalum
-
Failure Rate
-
High Reliability
Ratings
-
-