93026-55KS
93026-55KS
Active
Description:  CAP TANT 100UF 10% 125V AXIAL
Manufacturer:  EXXELIA
Datasheet:   93026-55KS Datasheet
History Price: Active
In Stock: 20000
93026-55KS vs 93026-34KS
Manufacturer
Series
Military, DSCC 93026
Military, DSCC 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 µF
470 µF
Tolerance
?0%
?0%
Voltage - Rated
125 V
30 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
1.8Ohm
850mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
0.312" Dia x 0.641" L (7.92mm x 16.28mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T3
T2
Features
-
High Reliability
Failure Rate
High Reliability
-
Ratings
-
-