Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ EXXELIA 93026-55KS
93026-55KS
Active
Tantalum Capacitors
Description:
CAP TANT 100UF 10% 125V AXIAL
Manufacturer:
EXXELIA
Datasheet:
93026-55KS Datasheet
History Price: Active
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
93026-55KS vs 93026-56KS
Part No
93026-55KS
93026-56KS
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
EXXELIA
Vishay Sprague
Series
Military, DSCC 93026
SuperTan?, DLA 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 µF
150 µF
Tolerance
?0%
?0%
Voltage - Rated
125 V
125 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
1.8Ohm
1.6Ohm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
2000 Hrs @ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial, Can
Size / Dimension
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
0.375" Dia x 1.062" L (9.52mm x 26.97mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T3
T4
Features
-
-
Failure Rate
High Reliability
General Purpose
Ratings
-
-