Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ Murata Manufacturing 935151493547-T3N
935151493547-T3N
Active
Silicon Capacitors
Description:
C-NEW
Manufacturer:
Murata Manufacturing
Datasheet:
935151493547-T3N Datasheet
History Price: $4.49132
In Stock: 2100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
935151493547-T3N vs 935242520427-T3T
Part No
935151493547-T3N
935242520427-T3T
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
UBSC
WBSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.047 µF
2700 pF
Tolerance
-
-
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Stability, Wirebond and Embedded
High Stability, Vertical Silicon Cap, Wirebond
Operating Temperature
High Reliability
-
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
Nonstandard Chip
Size / Dimension
0.016" (0.41mm)
0.010" (0.25mm)
ESR (Equivalent Series Resistance)
0.031" L x 0.024" W (0.80mm x 0.60mm)
0.020" L x 0.079" W (0.50mm x 2.00mm)