Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ Murata Manufacturing 935152722510-T3S
935152722510-T3S
Active
Silicon Capacitors
Description:
C-NEW
Manufacturer:
Murata Manufacturing
Datasheet:
935152722510-T3S Datasheet
History Price: $5.18734
In Stock: 8700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
935152722510-T3S vs 935174733610-T3A
Part No
935152722510-T3S
935174733610-T3A
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
UBSC
ATSC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10000 pF
0.1 µF
Tolerance
-
?5%
Voltage - Breakdown
30 V
30 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Stability
High Stability, High Temperature, Wirebond and Embedded
Operating Temperature
High Reliability
-
Package / Case
-55℃ ~ 150℃
-55℃ ~ 200℃
Height
0201 (0603 Metric)
0605 (1513 Metric)
Size / Dimension
0.004" (0.10mm)
0.012" (0.30mm)
ESR (Equivalent Series Resistance)
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.063" L x 0.052" W (1.59mm x 1.32mm)