Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Johanson 9810
9810
Active
Trimmers, Variable Capacitors
Description:
CAP FILM TRIM
Manufacturer:
Knowles Johanson
Datasheet:
9810 Datasheet
History Price: $23.31316
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9810 vs 9812SL
Part No
9810
9812SL
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Knowles Johanson
Series
*
Seal-Trim?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
-
4 ~ 18pF
Adjustment Type
-
Top
Voltage - Rated
-
250 V
Dielectric Material
-
-
Q @ Freq
-
700 @ 100MHz
Size / Dimension
-
0.270" Dia (6.86mm)
Height - Seated (Max)
-
0.110" (2.79mm)
Operating Temperature
-
-55℃ ~ 125℃
Mounting Type
-
Surface Mount
Features
-
Sealed