Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Johanson 9821SL
9821SL
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 1.5-5PF 250V SMD
Manufacturer:
Knowles Johanson
Datasheet:
9821SL Datasheet
History Price: $20.99773
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9821SL vs 9822SL
Part No
9821SL
9822SL
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Knowles Johanson
Series
Seal-Trim?
*
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
1.5 ~ 5pF
-
Adjustment Type
Top
-
Voltage - Rated
250 V
-
Dielectric Material
-
-
Q @ Freq
1000 @ 100MHz
-
Size / Dimension
0.180" Dia (4.57mm)
-
Height - Seated (Max)
0.090" (2.29mm)
-
Operating Temperature
-55℃ ~ 125℃
-
Mounting Type
Surface Mount
-
Features
Sealed
-