AHA1010390M080R
AHA1010390M080R
Active
Description:  CAP ALUM HYB 39UF 20% 80V SMD
Manufacturer:  KYOCERA AVX
History Price: $1.81
In Stock: 10600
AHA1010390M080R vs AHA1010150M080R
Manufacturer
Series
AHA
AHA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Type
Hybrid
Hybrid
Capacitance
39 µF
15 µF
Tolerance
±20%
±20%
Voltage - Rated
80 V
80 V
ESR (Equivalent Series Resistance)
70mOhm
70mOhm
Lifetime @ Temp.
10000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
160 mA @ 100 Hz
80 mA @ 100 Hz
Ripple Current @ High Frequency
1.6 A @ 100 kHz
1.6 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.394" Dia (10.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.433" (11.00mm)
0.433" (11.00mm)
Surface Mount Land Size
0.406" L x 0.406" W (10.30mm x 10.30mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD