Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics AJ10HV
AJ10HV
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 1-10PF 1000V SMD
Manufacturer:
Knowles Voltronics
Datasheet:
AJ10HV Datasheet
History Price: $52.9945
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AJ10HV vs AJ14
Part No
AJ10HV
AJ14
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Knowles Voltronics
Series
A_HV
A
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
1 ~ 10pF
1 ~ 14pF
Adjustment Type
Side
Side
Voltage - Rated
1000 V
125 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Air
Q @ Freq
2000 @ 100MHz
3000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
0.300" Dia (7.62mm)
Height - Seated (Max)
1.000" (25.40mm)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Features
General Purpose
General Purpose