☰
BFC230358564
BFC230358564
Obsolete
Description:  CAP FILM 0.56UF 5% 400VDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: Obsolete
In Stock: 43360
BFC230358564 vs BFC233917102
Series
MKT303
MKP339
Packaging
Bulk
Tape & Box (TB)
Status
Obsolete
Active
Capacitance
0.56 µF
1000 pF
Tolerance
?%
?0%
Voltage Rating - AC
100V
310V
Voltage Rating - DC
400V
630V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.689" L x 0.272" W (17.50mm x 6.90mm)
0.492" L x 0.157" W (12.50mm x 4.00mm)
Height - Seated (Max)
0.461" (11.70mm)
0.394" (10.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.394" (10.00mm)
Applications
General Purpose
Automotive; EMI, RFI Suppression
Ratings
-
AEC-Q200, X2
Features
Long Life
-
ESR (Equivalent Series Resistance)
-
-