Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Vishay Beyschlag BFC236955152
BFC236955152
Active
Film Capacitors
Description:
CAP FILM 1500PF 10% 400VDC RAD
Manufacturer:
Vishay Beyschlag
Datasheet:
BFC236955152 Datasheet
History Price: $0.44965
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BFC236955152 vs BFC236515184
Part No
BFC236955152
BFC236515184
Category
Film Capacitors
Film Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
MKT369
MKT365
Packaging
Bulk
Tape & Box (TB)
Status
Active
Obsolete
Capacitance
1500 pF
0.18 µF
Tolerance
?0%
?0%
Voltage Rating - AC
220V
40V
Voltage Rating - DC
400V
63V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.177" W (12.50mm x 4.50mm)
0.394" L x 0.157" W (10.00mm x 4.00mm)
Height - Seated (Max)
0.346" (8.80mm)
0.532" (13.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.197" (5.00mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
Long Life
-
ESR (Equivalent Series Resistance)
-
-