Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Vishay Beyschlag BFC236955152
BFC236955152
Active
Film Capacitors
Description:
CAP FILM 1500PF 10% 400VDC RAD
Manufacturer:
Vishay Beyschlag
Datasheet:
BFC236955152 Datasheet
History Price: $0.44965
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BFC236955152 vs BFC236862334
Part No
BFC236955152
BFC236862334
Category
Film Capacitors
Film Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
MKT369
MKT368
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1500 pF
0.33 µF
Tolerance
?0%
?%
Voltage Rating - AC
220V
250V
Voltage Rating - DC
400V
630V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.177" W (12.50mm x 4.50mm)
1.181" L x 0.453" W (30.00mm x 11.50mm)
Height - Seated (Max)
0.346" (8.80mm)
0.965" (24.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
Long Life
Long Life
ESR (Equivalent Series Resistance)
-
-