☰
BFC236955152
BFC236955152
Active
Description:  CAP FILM 1500PF 10% 400VDC RAD
Manufacturer:  Vishay Beyschlag
History Price: $0.44965
In Stock: 30000
BFC236955152 vs BFC238312913
Series
MKT369
MMKP383
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
1500 pF
0.091 µF
Tolerance
?0%
?%
Voltage Rating - AC
220V
200V
Voltage Rating - DC
400V
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.177" W (12.50mm x 4.50mm)
0.689" L x 0.276" W (17.50mm x 7.00mm)
Height - Seated (Max)
0.346" (8.80mm)
0.532" (13.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.591" (15.00mm)
Applications
General Purpose
High Pulse, DV/DT
Ratings
-
-
Features
Long Life
-
ESR (Equivalent Series Resistance)
-
-