☰
BFC236955152
BFC236955152
Active
Description:  CAP FILM 1500PF 10% 400VDC RAD
Manufacturer:  Vishay Beyschlag
History Price: $0.44965
In Stock: 30000
BFC236955152 vs BFC241617504
Series
MKT369
MKP416
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
1500 pF
?%
Tolerance
?0%
25V
Voltage Rating - AC
220V
63V
Voltage Rating - DC
400V
Polypropylene (PP), Metallized
Dielectric Material
Polyester, Metallized
-55℃ ~ 85℃
Operating Temperature
-55℃ ~ 105℃
Through Hole
Mounting Type
Through Hole
Radial
Package / Case
Radial
0.689" L x 0.335" W (17.50mm x 8.50mm)
Size / Dimension
0.492" L x 0.177" W (12.50mm x 4.50mm)
0.591" (15.00mm)
Height - Seated (Max)
0.346" (8.80mm)
PC Pins
Termination
PC Pins
0.591" (15.00mm)
Lead Spacing
0.394" (10.00mm)
High Frequency, Switching
Applications
General Purpose
-
Ratings
-
-
Features
Long Life
0.75 ?F
ESR (Equivalent Series Resistance)
-
-