Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Vishay Beyschlag BFC237018564
BFC237018564
Active
Film Capacitors
Description:
CAP FILM 0.56UF 10% 63VDC RADIAL
Manufacturer:
Vishay Beyschlag
Datasheet:
BFC237018564 Datasheet
History Price: $0.87668
In Stock: 43440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BFC237018564 vs BFC247085333
Part No
BFC237018564
BFC247085333
Category
Film Capacitors
Film Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
MKT370
MKT470
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Active
Active
Capacitance
0.56 µF
0.033 µF
Tolerance
?0%
?0%
Voltage Rating - AC
40V
63V
Voltage Rating - DC
63V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 100℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.283" L x 0.177" W (7.20mm x 4.50mm)
0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Max)
0.354" (9.00mm)
0.728" (18.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.200" (5.08mm)
0.500" (12.70mm)
Applications
Automotive
General Purpose
Ratings
AEC-Q200
-
Features
Long Life
Long Life
ESR (Equivalent Series Resistance)
-
-