Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Vishay Beyschlag BFC237055152
BFC237055152
Active
Film Capacitors
Description:
CAP FILM 1500PF 10% 400VDC RAD
Manufacturer:
Vishay Beyschlag
Datasheet:
BFC237055152 Datasheet
History Price: $0.32093
In Stock: 30480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BFC237055152 vs BFC233660103
Part No
BFC237055152
BFC233660103
Category
Film Capacitors
Film Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
MKT370
MKP336 6
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1500 pF
10000 pF
Tolerance
?0%
?0%
Voltage Rating - AC
220V
300V
Voltage Rating - DC
400V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.283" L x 0.098" W (7.20mm x 2.50mm)
0.689" L x 0.197" W (17.50mm x 5.00mm)
Height - Seated (Max)
0.256" (6.50mm)
0.433" (11.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.200" (5.08mm)
0.591" (15.00mm)
Applications
Automotive
EMI, RFI Suppression
Ratings
AEC-Q200
Y2
Features
Long Life
-
ESR (Equivalent Series Resistance)
-
-