☰
BFC237055152
BFC237055152
Active
Description:  CAP FILM 1500PF 10% 400VDC RAD
Manufacturer:  Vishay Beyschlag
History Price: $0.32093
In Stock: 30480
BFC237055152 vs BFC233820152
Series
MKT370
MKP338 2
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1500 pF
1500 pF
Tolerance
?0%
?0%
Voltage Rating - AC
220V
310V
Voltage Rating - DC
400V
630V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.283" L x 0.098" W (7.20mm x 2.50mm)
0.394" L x 0.157" W (10.00mm x 4.00mm)
Height - Seated (Max)
0.256" (6.50mm)
0.354" (9.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.200" (5.08mm)
0.295" (7.50mm)
Applications
Automotive
EMI, RFI Suppression
Ratings
AEC-Q200
X2
Features
Long Life
-
ESR (Equivalent Series Resistance)
-
-