☰
BFC237228564
BFC237228564
Active
Description:  CAP FILM 0.56UF 10% 100VDC RAD
Manufacturer:  Vishay Beyschlag
History Price: $1.16352
In Stock: 6160
BFC237228564 vs BFC233910273
Series
MKT372
MKP339
Packaging
Tape & Box (TB)
Bulk
Status
Active
Active
Capacitance
0.56 µF
0.027 µF
Tolerance
?0%
?0%
Voltage Rating - AC
63V
310V
Voltage Rating - DC
100V
630V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.236" W (12.50mm x 6.00mm)
0.394" L x 0.157" W (10.00mm x 4.00mm)
Height - Seated (Max)
0.728" (18.50mm)
0.354" (9.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.295" (7.50mm)
Applications
General Purpose
Automotive; EMI, RFI Suppression
Ratings
-
AEC-Q200, X2
Features
Long Life
-
ESR (Equivalent Series Resistance)
-
-