Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Vishay Beyschlag BFC237348564
BFC237348564
Active
Film Capacitors
Description:
CAP FILM 0.56UF 5% 250VDC RADIAL
Manufacturer:
Vishay Beyschlag
Datasheet:
BFC237348564 Datasheet
History Price: $1.43041
In Stock: 38680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BFC237348564 vs BFC247085223
Part No
BFC237348564
BFC247085223
Category
Film Capacitors
Film Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
MKT373
MKT470
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Active
Active
Capacitance
0.56 µF
0.022 µF
Tolerance
?%
?0%
Voltage Rating - AC
160V
63V
Voltage Rating - DC
250V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.689" L x 0.276" W (17.50mm x 7.00mm)
0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Max)
0.728" (18.50mm)
0.728" (18.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.500" (12.70mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
Long Life
Long Life
ESR (Equivalent Series Resistance)
-
-