☰
BFC237528362
BFC237528362
Active
Description:  CAP FILM 3600PF 5% 1KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $1.56349
In Stock: 10960
BFC237528362 vs BFC247085393
Series
KP/MKP 375
MKT470
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Active
Active
Capacitance
3600 pF
0.039 µF
Tolerance
?%
?0%
Voltage Rating - AC
400V
63V
Voltage Rating - DC
1000V (1kV)
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.728" L x 0.236" W (18.50mm x 6.00mm)
0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Max)
0.630" (16.00mm)
0.728" (18.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.295" (7.50mm)
0.500" (12.70mm)
Applications
High Pulse, DV/DT
General Purpose
Ratings
-
-
Features
-
Long Life
ESR (Equivalent Series Resistance)
-
-