Packaging
Tape & Reel (TR)
Cut Tape (CT),Tape & Box (TB)
Capacitance
3600 pF
0.47 µF
Voltage Rating - AC
400V
63V
Voltage Rating - DC
1000V (1kV)
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.728" L x 0.236" W (18.50mm x 6.00mm)
0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Max)
0.630" (16.00mm)
0.728" (18.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.295" (7.50mm)
0.500" (12.70mm)
Applications
High Pulse, DV/DT
General Purpose
ESR (Equivalent Series Resistance)
-
-