☰
BFC238564102
BFC238564102
Active
Description:  CAP FILM 1000PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.41511
In Stock: 39360
BFC238564102 vs BFC233861823
Series
MKP385
MKP338 6
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1000 pF
0.082 µF
Tolerance
?%
?0%
Voltage Rating - AC
700V
300V
Voltage Rating - DC
2000V (2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.157" W (12.50mm x 4.00mm)
1.024" L x 0.394" W (26.00mm x 10.00mm)
Height - Seated (Max)
0.394" (10.00mm)
0.768" (19.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.886" (22.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Automotive; EMI, RFI Suppression
Ratings
-
AEC-Q200, Y2
Features
-
-
ESR (Equivalent Series Resistance)
-
-