☰
BFC238564133
BFC238564133
Active
Description:  CAP FILM 0.013UF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.82072
In Stock: 41200
BFC238564133 vs BFC233820333
Series
MKP385
MKP338 2
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.013 µF
0.033 µF
Tolerance
?%
?0%
Voltage Rating - AC
700V
310V
Voltage Rating - DC
2000V (2kV)
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.689" L x 0.335" W (17.50mm x 8.50mm)
0.394" L x 0.157" W (10.00mm x 4.00mm)
Height - Seated (Max)
0.591" (15.00mm)
0.354" (9.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.295" (7.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
EMI, RFI Suppression
Ratings
-
X2
Features
-
-
ESR (Equivalent Series Resistance)
-
-