☰
BFC238564133
BFC238564133
Active
Description:  CAP FILM 0.013UF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.82072
In Stock: 41200
BFC238564133 vs BFC247085394
Series
MKP385
MKT470
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Capacitance
0.013 µF
0.39 µF
Tolerance
?%
?0%
Voltage Rating - AC
700V
63V
Voltage Rating - DC
2000V (2kV)
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.689" L x 0.335" W (17.50mm x 8.50mm)
0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Max)
0.591" (15.00mm)
0.728" (18.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.500" (12.70mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
General Purpose
Ratings
-
-
Features
-
Long Life
ESR (Equivalent Series Resistance)
-
-