☰
BFC238564222
BFC238564222
Active
Description:  CAP FILM 2200PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.46965
In Stock: 29280
BFC238564222 vs BFC241801603
Series
MKP385
MKP418
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
2200 pF
-
Tolerance
?%
-
Voltage Rating - AC
700V
-
Voltage Rating - DC
2000V (2kV)
Polypropylene (PP), Metallized
Dielectric Material
Polypropylene (PP), Metallized
-55℃ ~ 85℃
Operating Temperature
-55℃ ~ 110℃
Through Hole
Mounting Type
Through Hole
Radial
Package / Case
Radial
0.283" L x 0.177" W (7.20mm x 4.50mm)
Size / Dimension
0.492" L x 0.197" W (12.50mm x 5.00mm)
0.728" (18.50mm)
Height - Seated (Max)
0.433" (11.00mm)
PC Pins
Termination
PC Pins
0.197" (5.00mm)
Lead Spacing
0.394" (10.00mm)
High Frequency, Switching
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
-
Ratings
-
Long Life
Features
-
-
ESR (Equivalent Series Resistance)
-
-