☰
BFC238564302
BFC238564302
Active
Description:  CAP FILM 3000PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.54297
In Stock: 8640
BFC238564302 vs BFC233821474
Series
MKP385
MKP338 2
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
3000 pF
0.47 µF
Tolerance
?%
?0%
Voltage Rating - AC
700V
310V
Voltage Rating - DC
2000V (2kV)
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.236" W (12.50mm x 6.00mm)
1.240" L x 0.354" W (31.50mm x 9.00mm)
Height - Seated (Max)
0.472" (12.00mm)
0.748" (19.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
1.083" (27.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
EMI, RFI Suppression
Ratings
-
X2
Features
-
-
ESR (Equivalent Series Resistance)
-
-