Capacitance
3000 pF
4.7 µF
Voltage Rating - AC
700V
300V
Voltage Rating - DC
2000V (2kV)
800V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.236" W (12.50mm x 6.00mm)
1.693" L x 0.728" W (43.00mm x 18.50mm)
Height - Seated (Max)
0.472" (12.00mm)
1.398" (35.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
1.476" (37.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
EMI, RFI Suppression
ESR (Equivalent Series Resistance)
-
-