☰
BFC238564302
BFC238564302
Active
Description:  CAP FILM 3000PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.54297
In Stock: 8640
BFC238564302 vs BFC236645823
Series
MKP385
MKT366
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Capacitance
3000 pF
0.082 µF
Tolerance
?%
?0%
Voltage Rating - AC
700V
160V
Voltage Rating - DC
2000V (2kV)
250V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.236" W (12.50mm x 6.00mm)
0.394" L x 0.177" W (10.00mm x 4.50mm)
Height - Seated (Max)
0.472" (12.00mm)
0.512" (13.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.197" (5.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-