☰
BFC238564302
BFC238564302
Active
Description:  CAP FILM 3000PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.54297
In Stock: 8640
BFC238564302 vs BFC237291103
Series
MKP385
MKT372
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
3000 pF
10000 pF
Tolerance
?%
-
Voltage Rating - AC
700V
-
Voltage Rating - DC
2000V (2kV)
-
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.236" W (12.50mm x 6.00mm)
-
Height - Seated (Max)
0.472" (12.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
-
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
General Purpose
Ratings
-
-
Features
-
Long Life
ESR (Equivalent Series Resistance)
-
-