Voltage Rating - AC
700V
-
Voltage Rating - DC
2000V (2kV)
Polyester, Metallized
Dielectric Material
Polypropylene (PP), Metallized
-55℃ ~ 105℃
Operating Temperature
-55℃ ~ 110℃
Through Hole
Mounting Type
Through Hole
Radial
Package / Case
Radial
1.240" L x 0.354" W (31.50mm x 9.00mm)
Size / Dimension
0.492" L x 0.236" W (12.50mm x 6.00mm)
0.748" (19.00mm)
Height - Seated (Max)
0.472" (12.00mm)
PC Pins
Termination
PC Pins
1.083" (27.50mm)
Lead Spacing
0.394" (10.00mm)
General Purpose
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
-
ESR (Equivalent Series Resistance)
-
-