☰
BFC238564302
BFC238564302
Active
Description:  CAP FILM 3000PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.54297
In Stock: 8640
BFC238564302 vs BFC237513821
Series
MKP385
KP/MKP 375
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
3000 pF
820 pF
Tolerance
?%
?.5%
Voltage Rating - AC
700V
300V
Voltage Rating - DC
2000V (2kV)
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.236" W (12.50mm x 6.00mm)
0.571" L x 0.217" W (14.50mm x 5.50mm)
Height - Seated (Max)
0.472" (12.00mm)
0.630" (16.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
High Pulse, DV/DT
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-