Packaging
Bulk
Tape & Reel (TR)
Capacitance
3000 pF
1100 pF
Voltage Rating - AC
700V
500V
Voltage Rating - DC
2000V (2kV)
1600V (1.6kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.236" W (12.50mm x 6.00mm)
0.728" L x 0.236" W (18.50mm x 6.00mm)
Height - Seated (Max)
0.472" (12.00mm)
0.630" (16.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
High Pulse, DV/DT
ESR (Equivalent Series Resistance)
-
-