☰
BFC238564302
BFC238564302
Active
Description:  CAP FILM 3000PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.54297
In Stock: 8640
BFC238564302 vs BFC241811304
Series
MKP385
MKP418
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Capacitance
3000 pF
?%
Tolerance
?%
25V
Voltage Rating - AC
700V
250V
Voltage Rating - DC
2000V (2kV)
Polypropylene (PP), Metallized
Dielectric Material
Polypropylene (PP), Metallized
-55℃ ~ 85℃
Operating Temperature
-55℃ ~ 110℃
Through Hole
Mounting Type
Through Hole
Radial
Package / Case
Radial
0.492" L x 0.236" W (12.50mm x 6.00mm)
Size / Dimension
0.492" L x 0.236" W (12.50mm x 6.00mm)
0.472" (12.00mm)
Height - Seated (Max)
0.472" (12.00mm)
PC Pins
Termination
PC Pins
0.394" (10.00mm)
Lead Spacing
0.394" (10.00mm)
High Frequency, Switching
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
-
Ratings
-
-
Features
-
0.13 ?F
ESR (Equivalent Series Resistance)
-
-