☰
BFC238564362
BFC238564362
Active
Description:  CAP FILM 3600PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.58176
In Stock: 44880
BFC238564362 vs BFC247085683
Series
MKP385
MKT470
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Capacitance
3600 pF
0.068 µF
Tolerance
?%
?0%
Voltage Rating - AC
700V
63V
Voltage Rating - DC
2000V (2kV)
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.236" W (12.50mm x 6.00mm)
0.283" L x 0.138" W (7.20mm x 3.50mm)
Height - Seated (Max)
0.472" (12.00mm)
0.728" (18.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.500" (12.70mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
General Purpose
Ratings
-
-
Features
-
Long Life
ESR (Equivalent Series Resistance)
-
-