☰
BFC238564472
BFC238564472
Active
Description:  CAP FILM 4700PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.51813
In Stock: 17360
BFC238564472 vs BFC237390042
Series
MKP385
MKT373
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4700 pF
-
Tolerance
?%
-
Voltage Rating - AC
700V
-
Voltage Rating - DC
2000V (2kV)
-
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.689" L x 0.197" W (17.50mm x 5.00mm)
1.024" L x 0.236" W (26.00mm x 6.00mm)
Height - Seated (Max)
0.433" (11.00mm)
0.610" (15.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.886" (22.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
General Purpose
Ratings
-
-
Features
-
Long Life
ESR (Equivalent Series Resistance)
-
-