☰
BFC238564472
BFC238564472
Active
Description:  CAP FILM 4700PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.51813
In Stock: 17360
BFC238564472 vs BFC2373EE106MK
Series
MKP385
MKT373M
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4700 pF
?0%
Tolerance
?%
63V
Voltage Rating - AC
700V
250V
Voltage Rating - DC
2000V (2kV)
Polyester, Metallized
Dielectric Material
Polypropylene (PP), Metallized
-55℃ ~ 105℃
Operating Temperature
-55℃ ~ 110℃
Through Hole
Mounting Type
Through Hole
Radial
Package / Case
Radial
1.240" L x 0.591" W (31.50mm x 15.00mm)
Size / Dimension
0.689" L x 0.197" W (17.50mm x 5.00mm)
0.984" (25.00mm)
Height - Seated (Max)
0.433" (11.00mm)
PC Pins
Termination
PC Pins
1.083" (27.50mm)
Lead Spacing
0.591" (15.00mm)
General Purpose
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
-
Ratings
-
Long Life
Features
-
10 ?F
ESR (Equivalent Series Resistance)
-
-