Capacitance
4700 pF
1800 pF
Voltage Rating - AC
700V
400V
Voltage Rating - DC
2000V (2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.689" L x 0.197" W (17.50mm x 5.00mm)
0.728" L x 0.217" W (18.50mm x 5.50mm)
Height - Seated (Max)
0.433" (11.00mm)
0.571" (14.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.394" (10.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
High Pulse, DV/DT
ESR (Equivalent Series Resistance)
-
-