Capacitance
4700 pF
0.68 µF
Voltage Rating - AC
700V
220V
Voltage Rating - DC
2000V (2kV)
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
6 mOhms
Mounting Type
Through Hole
-50℃ ~ 85℃
Package / Case
Radial
Chassis Mount
Size / Dimension
0.689" L x 0.197" W (17.50mm x 5.00mm)
Rectangular Box
Height - Seated (Max)
0.433" (11.00mm)
1.319" L x 0.866" W (33.50mm x 22.00mm)
Termination
PC Pins
1.201" (30.50mm)
Lead Spacing
0.591" (15.00mm)
Screw Terminals
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
0.894" (22.70mm)
ESR (Equivalent Series Resistance)
-
Long Life