☰
BFC238564472
BFC238564472
Active
Description:  CAP FILM 4700PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.51813
In Stock: 17360
BFC238564472 vs BFC241913302
Series
MKP385
MKP419
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Capacitance
4700 pF
?%
Tolerance
?%
125V
Voltage Rating - AC
700V
400V
Voltage Rating - DC
2000V (2kV)
Polypropylene (PP), Metallized
Dielectric Material
Polypropylene (PP), Metallized
-55℃ ~ 85℃
Operating Temperature
-55℃ ~ 110℃
Through Hole
Mounting Type
Through Hole
Radial
Package / Case
Radial
0.283" L x 0.138" W (7.20mm x 3.50mm)
Size / Dimension
0.689" L x 0.197" W (17.50mm x 5.00mm)
0.315" (8.00mm)
Height - Seated (Max)
0.433" (11.00mm)
PC Pins
Termination
PC Pins
0.197" (5.00mm)
Lead Spacing
0.591" (15.00mm)
High Frequency, Switching
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
-
Ratings
-
-
Features
-
3300 pF
ESR (Equivalent Series Resistance)
-
-