☰
BFC238564682
BFC238564682
Active
Description:  CAP FILM 6800PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.56964
In Stock: 12320
BFC238564682 vs BFC233867393
Series
MKP385
MKP338 6
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
6800 pF
0.039 µF
Tolerance
?%
?0%
Voltage Rating - AC
700V
300V
Voltage Rating - DC
2000V (2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.689" L x 0.236" W (17.50mm x 6.00mm)
0.689" L x 0.394" W (17.50mm x 10.00mm)
Height - Seated (Max)
0.472" (12.00mm)
0.728" (18.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.295" (7.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Automotive; EMI, RFI Suppression
Ratings
-
AEC-Q200, Y2
Features
-
-
ESR (Equivalent Series Resistance)
-
-