Packaging
Bulk
Tape & Box (TB)
Capacitance
6800 pF
0.47 µF
Voltage Rating - AC
700V
63V
Voltage Rating - DC
2000V (2kV)
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.689" L x 0.236" W (17.50mm x 6.00mm)
0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Max)
0.472" (12.00mm)
0.728" (18.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.500" (12.70mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
General Purpose
ESR (Equivalent Series Resistance)
-
-