☰
BFC238564751
BFC238564751
Active
Description:  CAP FILM 750PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.46965
In Stock: 5440
BFC238564751 vs BFC233842104
Series
MKP385
MKP338 4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
750 pF
0.1 µF
Tolerance
?%
?0%
Voltage Rating - AC
700V
300V
Voltage Rating - DC
2000V (2kV)
800V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.157" W (12.50mm x 4.00mm)
0.689" L x 0.236" W (17.50mm x 6.00mm)
Height - Seated (Max)
0.394" (10.00mm)
0.472" (12.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.591" (15.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
EMI, RFI Suppression
Ratings
-
X2
Features
-
-
ESR (Equivalent Series Resistance)
-
-