Capacitance
750 pF
0.1 µF
Voltage Rating - AC
700V
160V
Voltage Rating - DC
2000V (2kV)
630V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.157" W (12.50mm x 4.00mm)
0.492" L x 0.236" W (12.50mm x 6.00mm)
Height - Seated (Max)
0.394" (10.00mm)
0.472" (12.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
General Purpose
ESR (Equivalent Series Resistance)
-
-