☰
BFC238564751
BFC238564751
Active
Description:  CAP FILM 750PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.46965
In Stock: 5440
BFC238564751 vs BFC238562512
Series
MKP385
MKP385
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
750 pF
5100 pF
Tolerance
?%
?%
Voltage Rating - AC
700V
700V
Voltage Rating - DC
2000V (2kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
-55℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.157" W (12.50mm x 4.00mm)
0.689" L x 0.236" W (17.50mm x 6.00mm)
Height - Seated (Max)
0.394" (10.00mm)
0.472" (12.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.591" (15.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-