☰
BFC238564751
BFC238564751
Active
Description:  CAP FILM 750PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.46965
In Stock: 5440
BFC238564751 vs BFC238603684
Series
MKP385
MMKP386
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
750 pF
0.68 µF
Tolerance
?%
?%
Voltage Rating - AC
700V
300V
Voltage Rating - DC
2000V (2kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
-50℃ ~ 85℃
Mounting Type
Through Hole
Chassis Mount
Package / Case
Radial
Rectangular Box
Size / Dimension
0.492" L x 0.157" W (12.50mm x 4.00mm)
1.319" L x 0.866" W (33.50mm x 22.00mm)
Height - Seated (Max)
0.394" (10.00mm)
1.201" (30.50mm)
Termination
PC Pins
Screw Terminals
Lead Spacing
0.394" (10.00mm)
0.894" (22.70mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Snubber
Ratings
-
-
Features
-
Long Life
ESR (Equivalent Series Resistance)
-
6 mOhms