☰
BFC238564751
BFC238564751
Active
Description:  CAP FILM 750PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.46965
In Stock: 5440
BFC238564751 vs BFC238673274
Series
MKP385
MMKP386
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
750 pF
0.27 µF
Tolerance
?%
?%
Voltage Rating - AC
700V
900V
Voltage Rating - DC
2000V (2kV)
2500V (2.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
6 mOhms
Mounting Type
Through Hole
-50℃ ~ 85℃
Package / Case
Radial
Chassis Mount
Size / Dimension
0.492" L x 0.157" W (12.50mm x 4.00mm)
Rectangular Box
Height - Seated (Max)
0.394" (10.00mm)
1.732" L x 0.866" W (44.00mm x 22.00mm)
Termination
PC Pins
1.496" (38.00mm)
Lead Spacing
0.394" (10.00mm)
Screw Terminals
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
0.894" (22.70mm)
Ratings
-
Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
Long Life