Voltage Rating - AC
-
310V
Voltage Rating - DC
Polypropylene (PP), Metallized
630V
Dielectric Material
-55℃ ~ 85℃
Polypropylene (PP), Metallized
Operating Temperature
Through Hole
-55℃ ~ 110℃
Mounting Type
Radial
Through Hole
Package / Case
0.689" L x 0.276" W (17.50mm x 7.00mm)
Radial
Size / Dimension
0.532" (13.50mm)
0.492" L x 0.157" W (12.50mm x 4.00mm)
Height - Seated (Max)
PC Pins
0.394" (10.00mm)
Termination
0.591" (15.00mm)
PC Pins
Lead Spacing
High Frequency, Switching
0.394" (10.00mm)
Applications
-
EMI, RFI Suppression
ESR (Equivalent Series Resistance)
-
-