Voltage Rating - AC
-
300V
Voltage Rating - DC
Polypropylene (PP), Metallized
1000V (1kV)
Dielectric Material
-55℃ ~ 85℃
Polypropylene (PP), Metallized
Operating Temperature
Through Hole
-55℃ ~ 105℃
Mounting Type
Radial
Through Hole
Package / Case
0.689" L x 0.276" W (17.50mm x 7.00mm)
Radial
Size / Dimension
0.532" (13.50mm)
0.689" L x 0.236" W (17.50mm x 6.00mm)
Height - Seated (Max)
PC Pins
0.472" (12.00mm)
Termination
0.591" (15.00mm)
PC Pins
Lead Spacing
High Frequency, Switching
0.591" (15.00mm)
Applications
-
Automotive; EMI, RFI Suppression
Ratings
Long Life
AEC-Q200, Y2
ESR (Equivalent Series Resistance)
-
-