Packaging
Bulk
Cut Tape (CT),Tape & Box (TB)
Voltage Rating - AC
-
40V
Voltage Rating - DC
Polypropylene (PP), Metallized
63V
Dielectric Material
-55℃ ~ 85℃
Polyester, Metallized
Operating Temperature
Through Hole
-55℃ ~ 125℃
Mounting Type
Radial
Through Hole
Package / Case
0.283" L x 0.236" W (7.20mm x 6.00mm)
Radial
Size / Dimension
0.433" (11.00mm)
0.283" L x 0.177" W (7.20mm x 4.50mm)
Height - Seated (Max)
PC Pins
0.728" (18.50mm)
Termination
0.197" (5.00mm)
PC Pins
Lead Spacing
High Frequency, Switching
0.500" (12.70mm)
Applications
-
General Purpose
ESR (Equivalent Series Resistance)
-
-